The M2022SS2W03 is a bushing mount miniature toggle switch from the Series M, designed for electrical switching applications with resistive loads. It features a SPDT circuit configuration with a small bat lever and a threaded bushing with keyway. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, and the contact material is silver alloy (code W), rated for 6A at 125V AC and 3A at 250V AC. The switch has a 25° angle of throw, a mechanical life of 100,000 operations, and operates within a temperature range of -30°C to +85°C. Terminals are epoxy sealed, and the unit meets UL and CSA standards when ordered with appropriate markings. Dimensions follow the Series M bushing mount form factor.
Toggle Switch DPDT Through Hole
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE DPDT 6A 125V
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2022SS2W03 | M2022SS2W03-ND | M2022SS2W03 | 2300-M2022SS2W03 | M2022SS2W03 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | ||
| Current Rating | 4 to 6 amps | 6 amps | 6 amps |