The M2022 is a single-pole, double-throw (SPDT) angle PC mount miniature toggle switch with an ON-NONE-ON circuit, featuring a .200" (5.08mm) bat toggle and a .280" (7.1mm) smooth bushing with keyway. It uses gold contacts rated for 0.4VA max at 28V AC/DC and has right-angle PC terminals with .150" (3.81mm) spacing. The switch has a vertical mounting orientation with a body length of .500" (12.7mm) and a width of .244" (6.2mm), including a .055" (1.4mm) keyway.
ANGLE PC MOUNT MINIATURE TOGGLE
ANGLE PC MOUNT MINIATURE TOGGLE
SWITCH TOGGLE DPDT 0.4VA 28V
Toggle Switches ON ON RIGHT ANGLE PC MOUNT
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2022SS2G30 | 2300-M2022SS2G30 | M2022SS2G30 | M2022SS2G30 | M2022SS2G30 |
| Product Name | Angle PC Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Through Hole, Right Angle | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps |