The B12AB1-GA is a subminiature, sealed, antistatic toggle switch designed for low-voltage, low-current logic-level circuits. It features straight PC terminals, a .394" (10.0mm) bat toggle, and an SPDT ON-NONE-ON circuit with a support bracket. The switch has a 6mm diameter threaded bushing for panel mounting, meeting IP65 of IEC 60529. Its contact rating is 0.4VA maximum at 28V AC/DC, with a contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum. The operating temperature range is -30°C to +85°C, and the mechanical life is 100,000 operations for the ON-NONE-ON circuit. The antistatic superstructure prevents static discharge to the contacts. The case is epoxy sealed, with gold-plated phosphor bronze contacts and a glass fiber reinforced polyamide housing. The switch meets UL94V-0 flammability standards.
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
Toggle Switches SUBMINIATURE TOGGLE/PC IP65
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B12AB1-GA | 2300-B12AB1-GA | B12AB1-GA | B12AB1-GA |
| Product Name | Process Sealed Subminiature Antistatic Toggle | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole | PC Pin | ||
| Current Rating | 0.4000 amps |