The M2022SA2A13 is a double-pole, double-throw (DPDT) miniature toggle switch with a .413" (10.5mm) small bat toggle, .280" (7.1mm) smooth bushing with keyway, and gold contacts rated for 0.4VA max at 28V AC/DC. It features .250" (6.35mm) straight PC terminals with a .465" (11.8mm) bracket length. Toggle length is increased by .070" (1.78mm) when used with a .280" bushing instead of a .350" bushing. The switch has an ON-NONE-ON circuit configuration. It is supplied without UL, cULus, or CSA marking unless specified.
BRACKET PC MOUNT MINIATURE TOGGLE
BRACKET PC MOUNT MINIATURE TOGGLE
Toggle Switches ON-ON .413 BAT .280 BUSHING BRACKET PC
SWITCH TOGGLE DPDT 6A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2022SA2A13 | M2022SA2A13 | 2300-M2022SA2A13 | M2022SA2A13 | M2022SA2A13 |
| Product Name | Bracket PC Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole | Screw Terminals | PC Pin | ||
| Current Rating | 4 to 6 amps | 6 amps |