The M2022S2A1W03 is a bushing mount miniature toggle switch from the Series M, with a .200" (5.08mm) bat toggle and .350" (8.9mm) threaded bushing with keyway. It uses silver-plated contacts rated for 6A at 125V AC and 3A at 250V AC, with 10 milliohms contact resistance and 1,000 megohms insulation resistance. The case is diallyl phthalate resin with UL94V-0 rating. Operating temperature is -30°C to +85°C. Mounting requires 1.5Nm torque for a single nut. The switch has an antirotation design, epoxy-sealed terminals, and certified ratings for UL and CSA when marked accordingly.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switches ON-ON .200 BAT 1/4" BUSHING PC TERMINAL
SWITCH TOGGLE DPDT 6A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2022S2A1W03 | M2022S2A1W03 | 2300-M2022S2A1W03 | M2022S2A1W03 | M2022S2A1W03 |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | |||
| Terminal Type | Panel Mount | PC Pin | |||
| Current Rating | 4 to 6 amps | 6 amps | 6 amps |