The M2022LL2W13 is a double-pole, double-throw (DPDT) miniature toggle switch with a locking lever, gold contacts rated for 0.4VA max at 28V AC/DC, and a white cap. It features a .201" (5.1mm) diameter locking lever with keyway and a .413" (10.5mm) short bat toggle. The switch has .250" (6.35mm) straight PC terminals with a .465" (11.8mm) bracket length. Toggle length is based on use with a .350" (8.9mm) bushing. The switch is supplied without UL, cULus, or CSA marking unless specified.
BRACKET PC MOUNT MINIATURE TOGGLE
BRACKET PC MOUNT MINIATURE TOGGLE
TOGGLE SWITCH, DPDT, 6A, 125VAC, TH; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:M Series; Contact Current Max:6A; Switch Mounting:Through Hole; Contact Voltage AC Nom:125V RoHS Compliant: Yes
SWITCH TOGGLE DPDT 6A 125V
Toggle Switches Series M20 Miniature Bracket Mount PC
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2022LL2W13 | M2022LL2W13 | 2300-M2022LL2W13 | 10X7315 | M2022LL2W13 | M2022LL2W13 |
| Product Name | Bracket PC Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switch, Dpdt, 6A, 125Vac, Th; Switch Operation Nkk Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ON - NONE - ON | |||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Through Hole | PC Pin | ||||
| Current Rating | 4 to 6 amps | 6 amps | 6 amps |