The M2022ES1G01 is a bushing mount miniature toggle switch from the Series M, designed for low-power and general-purpose switching applications. It features a single pole, double throw (SPDT) circuit with a flatted toggle (E) and a threaded bushing with keyway (S1). The switch is constructed with a diallyl phthalate resin case (UL94V-0), brass toggle with chrome plating, and gold-plated contacts rated for 0.4VA maximum at 28V AC/DC. It has a 25° angle of throw, operates between -30°C and +85°C, and meets IP67 sealing when ordered with splashproof bushing options. Terminals are epoxy sealed to prevent contaminant ingress, and the switch supports wave or manual soldering according to specified profiles. Mounting torque is 1.5Nm for single nut or 3.0Nm for double nut installations. UL and CSA recognition requires specific part number suffixes not included in this variant.
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switch DPDT Panel Mount
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE DPDT 0.4VA 28V
SWITCH, TOGGLE, DPDT, 0.1A, 28VAC; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:28V RoHS Compliant: Yes
Toggle Switches DPDT ON-NONE-ON
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2022ES1G01 | M2022ES1G01 | 360-1831-ND | 2300-M2022ES1G01 | M2022ES1G01 | 10X7263 | M2022ES1G01 |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Dpdt, 0.1A, 28Vac; Switch Operation Nkk Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ON - NONE - ON | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Panel Mount | Solder Terminals | Solder Terminals; Solder Lug | Screw Terminals | |||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps | 0.1000 amps |