The M2019S2A1W01 is a bushing mount miniature toggle switch from the Series M, designed for low-power and general-purpose switching applications. It features a single-pole, double-throw (SPDT) circuit with a .200" (5.08mm) bat lever and a .350" (8.9mm) threaded bushing with keyway. The switch has a brass toggle with chrome plating, a stainless steel frame, and a diallyl phthalate case rated UL94V-0. It is rated for 6A at 125V AC and 3A at 250V AC with silver contacts, with a contact resistance of 10 milliohms maximum and insulation resistance of 1,000 megohms minimum. The operating temperature range is -30°C to +85°C, and the angle of throw is 25°. The terminals are epoxy sealed to prevent flux ingress, and the device meets UL and CSA certification requirements when ordered with appropriate markings.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switches 6A@125VAC/3A@250VAC SPDT ON OFF (ON)
SWITCH TOGGLE SPDT 6A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2019S2A1W01 | M2019S2A1W01 | 2300-M2019S2A1W01 | M2019S2A1W01 | M2019S2A1W01 |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Screw Terminals | Solder Terminals; Solder Lug | ||
| Current Rating | 3 to 6 amps | 6 amps | 6 amps |