The M2019BB1W03 is a bushing mount miniature toggle switch from the Series M, designed for low-power and high-reliability applications. It features a brass toggle with chrome plating, a stainless steel frame, and a diallyl phthalate resin case with UL94V-0 flammability rating. The switch has a 25° angle of throw and is rated for 6A at 125V AC or 3A at 250V AC with silver contacts, and 0.4VA maximum at 28V AC/DC for logic-level applications. It includes an antirotation design and epoxy-sealed terminals. The bushing is a large threaded type with keyway (BB1), measuring 0.472" (12mm) in diameter, and the device is suited for panel mounting with a maximum torque of 3.0 Nm for double-nut installation. The operating temperature range is -30°C to +85°C, and it meets IP67 sealing when specified with splashproof bushing options. UL and CSA recognition require explicit ordering with marking.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switch SPDT Panel Mount
SWITCH TOGGLE SPDT 6A 125V
TOGGLE SWITCH, SPDT, 3A, 250V; Switch Operation:(On)-Off-(
Toggle Switches SPDT ON-OFF-(ON) .25" Straight PC Trm
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2019BB1W03 | 2300-M2019BB1W03 | M2019BB1W03 | 360-3445-ND | M2019BB1W03 | 10X7086 | M2019BB1W03 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switch, Spdt, 3A, 250V; Switch Operation Nkk Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-Mom | On-Off-Mom | On-Off-Mom | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Straight PC Pins | PC Pin | ||||
| Current Rating | 3 to 6 amps | 6 amps | 6 amps | 3 amps | 6 amps |