The M2018 is a single-pole, double-throw, momentary-on toggle switch designed for printed circuit board mounting. It features a .200" (5.08mm) bat toggle, a .280" (7.1mm) smooth bushing with keyway, and right angle PC terminals with .150" (3.81mm) spacing. The switch uses gold contacts rated for 0.4VA maximum at 28V AC/DC. Its overall dimensions are 0.500" (12.7mm) long, 0.200" (5.08mm) wide, and 0.270" (6.86mm) high, with a keyway diameter of .244" (6.2mm). The switch is supplied without UL, cULus, or CSA markings unless specified.
ANGLE PC MOUNT MINIATURE TOGGLE
Toggle Switch SPDT Through Hole, Right Angle
ANGLE PC MOUNT MINIATURE TOGGLE
Toggle Switches (ON)OFF(ON) .413 BAT .350 BUSHING RA PC
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2018SS2G30 | 2300-M2018SS2G30 | M2018SS2G30-ND | M2018SS2G30 | M2018SS2G30 | M2018SS2G30 |
| Product Name | Angle PC Mount Miniature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps |