The M2018SS1W02 is a bushing mount miniature toggle switch from Series M, designed for low-power and high-reliability switching. It features a brass toggle with chrome plating, a stainless steel frame, and a UL94V-0 rated diallyl phthalate case. The switch has a 25° throw and is rated for 6A at 125V AC or 3A at 250V AC with silver contacts, or 0.4VA at 28V DC with gold contacts. Contact resistance is 10 milliohms max for silver, insulation resistance is 1,000 megohms min at 500V DC, and dielectric strength is 1,500V AC between contacts and case. Operating temperature ranges from -30°C to +85°C. Mounting torque is 1.5Nm for single nut or 3.0Nm for double nut. Splashproof versions with o-rings meet IP67. Terminals are epoxy sealed. UL and CSA recognition requires specified markings. The antirotation design prevents lever misalignment during operation.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switches Miniature Toggle SPDT (ON)-OFF-(ON) .413" BAT .35" THREADED BUSHING 6A @ 125V AC QUICK CONNECT TERMINALS
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2018SS1W02 | 2300-M2018SS1W02 | M2018SS1W02 | M2018SS1W02 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Screw Terminals | ||
| Current Rating | 3 to 6 amps |