The M2018B2B3W01 is a bushing mount miniature toggle switch from the Series M, featuring a large bat lever and a splashproof bushing that meets IP67 of IEC60529. It has a brass toggle with chrome plating, a stainless steel frame, and a diallyl phthalate resin case rated UL94V-0. The switch supports a resistive load of 6A at 125V AC and 3A at 250V AC with silver contacts, and has a 25° angle of throw. Terminals are epoxy sealed, and the mounting torque is 3.0 Nm with a double nut. Operating temperature ranges from -30°C to +85°C.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 6A 125V
SWITCH, TOGGLE, SPDT, 6A, 125VAC; Switch Operation:(On)-Off-(
Toggle Switches (ON)OFF(ON) .7 LRG BAT SPLSPRF BSHG LUG
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2018B2B3W01 | 2300-M2018B2B3W01 | M2018B2B3W01 | M2018B2B3W01 | 10X6795 | M2018B2B3W01 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spdt, 6A, 125Vac; Switch Operation Nkk Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | Mom-Off-Mom | Three Position Momentary (Center OFF); Mom-Off-Mom | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Solder Terminals; Solder Lug | Screw Terminals | |||
| Current Rating | 3 to 6 amps | 6 amps | 6 amps | 6 amps |