OTTO Controls Sealed Rocker K2

Description
The K series rockers are rugged, high performance sealed switches designed for use under severe conditions found in marine, appliance, heavy equipment and industrial control applications. The K1 series is sealed to IP68S with an optional panel gasket available, while the K2 series is sealed to both IP68S and IP69K. The K1 series is offered in single pole configuration and the K2 series is available in both single and double pole configurations. Both series offer illuminated models. Illumination can be independent or dependent of the switch position or a combination of both. A choice of red, green, clear or amber colored lenses are offered in illuminated models. Illumination options include incandescent, LED or neon light sources. Mounting is simple and quick; snaps into panel from the front. The OTTO snap-in design supports a variety of panel thicknesses with just one cutout size. A choice of models are offered to handle power levels to 16 amps, 1/2 HP and logic level electronic switching applications. Custom colors are available upon request. Value-added assemblies with wire leads are also available. Please contact our factory for assistance.
Request a Quote
Description
The K series rockers are rugged, high performance sealed switches designed for use under severe conditions found in marine, appliance, heavy equipment and industrial control applications. The K1 series is sealed to IP68S with an optional panel gasket available, while the K2 series is sealed to both IP68S and IP69K. The K1 series is offered in single pole configuration and the K2 series is available in both single and double pole configurations. Both series offer illuminated models. Illumination can be independent or dependent of the switch position or a combination of both. A choice of red, green, clear or amber colored lenses are offered in illuminated models. Illumination options include incandescent, LED or neon light sources. Mounting is simple and quick; snaps into panel from the front. The OTTO snap-in design supports a variety of panel thicknesses with just one cutout size. A choice of models are offered to handle power levels to 16 amps, 1/2 HP and logic level electronic switching applications. Custom colors are available upon request. Value-added assemblies with wire leads are also available. Please contact our factory for assistance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sealed Rocker - K2 - OTTO Controls
Carpentersville, IL, United States
Sealed Rocker
K2
Sealed Rocker K2
The K series rockers are rugged, high performance sealed switches designed for use under severe conditions found in marine, appliance, heavy equipment and industrial control applications. The K1 series is sealed to IP68S with an optional panel gasket available, while the K2 series is sealed to both IP68S and IP69K. The K1 series is offered in single pole configuration and the K2 series is available in both single and double pole configurations. Both series offer illuminated models. Illumination can be independent or dependent of the switch position or a combination of both. A choice of red, green, clear or amber colored lenses are offered in illuminated models. Illumination options include incandescent, LED or neon light sources. Mounting is simple and quick; snaps into panel from the front. The OTTO snap-in design supports a variety of panel thicknesses with just one cutout size. A choice of models are offered to handle power levels to 16 amps, 1/2 HP and logic level electronic switching applications. Custom colors are available upon request. Value-added assemblies with wire leads are also available. Please contact our factory for assistance.

The K series rockers are rugged, high performance sealed switches designed for use under severe conditions found in marine, appliance, heavy equipment and industrial control applications.

The K1 series is sealed to IP68S with an optional panel gasket available, while the K2 series is sealed to both IP68S and IP69K.

The K1 series is offered in single pole configuration and the K2 series is available in both single and double pole configurations. Both series offer illuminated models. Illumination can be independent or dependent of the switch position or a combination of both. A choice of red, green, clear or amber colored lenses are offered in illuminated models. Illumination options include incandescent, LED or neon light sources.

Mounting is simple and quick; snaps into panel from the front. The OTTO snap-in design supports a variety of panel thicknesses with just one cutout size. A choice of models are offered to handle power levels to 16 amps, 1/2 HP and logic level electronic switching applications.

Custom colors are available upon request. Value-added assemblies with wire leads are also available. Please contact our factory for assistance.

Supplier's Site

Technical Specifications

  OTTO Controls
Product Category Rocker Switches
Product Number K2
Product Name Sealed Rocker
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
Pole & Throw Specifications Single Pole, Single Throw; Single Pole, Double Throw; Double Pole, Single Throw; Double Pole, Double Throw
Features Illuminated; Dustproof; Weather resistant or waterproof
Unlock Full Specs
to access all available technical data

Similar Products

Forward / Neutral / Reverse Hall Effect Rocker - HFNR - OTTO Controls
Specs
Features Illuminated; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 3.00E6
View Details
Sealed Rocker - U2 - OTTO Controls
OTTO Controls
Specs
Rocker Actuator Dual
Momentary Contact Switch Function Three Position Momentary (Center OFF)
Features Dustproof; Weather resistant or waterproof
View Details
Sealed Rocker Switches - K3 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF)
View Details
Sealed Rocker Switches - K5 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details