The M2015SS2W13 is a single-pole, single-throw, momentary-on miniature toggle switch with a .200" (5.08mm) small bat toggle, a .350" (8.9mm) smooth bushing with keyway, and silver contacts rated for 6A at 125V AC and 3A at 250V AC. It features .250" (6.35mm) straight PC terminals with a .465" (11.8mm) bracket, and a white cap. Toggle length is based on use with a .350" bushing; the overall physical dimensions include a bracket length of 11.8mm and a terminal length of 6.35mm. The switch does not include UL, cULus, or CSA markings unless specified.
BRACKET PC MOUNT MINIATURE TOGGLE
BRACKET PC MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 6A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2015SS2W13 | M2015SS2W13 | 2300-M2015SS2W13 | M2015SS2W13 |
| Product Name | Bracket PC Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | On-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole | PC Pin | ||
| Current Rating | 3 to 6 amps | 6 amps |