The M2015SS1G01 is a bushing mount miniature toggle switch from the Series M, designed for low-power and standard electrical switching applications. It features a .350" (8.9mm) threaded bushing with keyway and a .200" (5.08mm) bat lever. The switch has a silver contact with gold plating (code G), supporting a 6A @ 125V AC and 3A @ 250V AC resistive load, or 0.4VA maximum @ 28V AC/DC for logic-level operation. The actuator has a 25° throw, and the case is molded from Diallyl phthalate resin rated UL94V-0. The device is epoxy sealed, has an operating temperature range of -30°C to +85°C, and meets IP67 when equipped with splashproof bushing options. Mounting torque is 1.5Nm for single nut installations. UL and CSA recognition requires explicit ordering with markings.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switches ON-(ON) .413 BAT 1/4" BSHING SLDR LUG
SWITCH TOGGLE SPDT 0.4VA 28V
SWITCH, TOGGLE, SPDT, 0.1A, 28VAC; Switch Operation:On-(On); Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:28V RoHS Compliant: Yes
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2015SS1G01 | 2300-M2015SS1G01 | M2015SS1G01 | M2015SS1G01 | M2015SS1G01 | 10X6674 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Switch, Toggle, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | On-Mom | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount | Screw Terminals | Solder Terminals; Solder Lug | |||
| Current Rating | 0.4000 amps | 0.1000 amps |