The M2015SD3W03 is a bushing mount miniature toggle switch from the Series M, featuring a splashproof bushing (D3) with o-rings that meet IP67 of IEC60529 standards. It has a 25° angle of throw, a brass toggle with chrome plating, and a stainless steel frame. The switch is rated for 6A at 125V AC and 3A at 250V AC with silver contacts, and has a mechanical life of 100,000 operations. The case is made of diallyl phthalate resin with UL94V-0 flammability rating, and terminals are epoxy sealed. Dimensions for the D3 bushing are 0.350" (8.9mm) threaded with D flat, and the switch is mounted with a torque of 1.5Nm using a double nut. Operating temperature range is -30°C to +85°C.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
SWITCH TOGGLE SPDT 6A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2015SD3W03 | M2015SD3W03 | 2300-M2015SD3W03 | M2015SD3W03 |
| Product Name | Bushing Mount Miniature Toggle | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Mom | On-Mom | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Panel Mount | PC Pin | ||
| Current Rating | 3 to 6 amps | 6 amps |