The A Series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level applications. The switches feature a totally sealed body for contamination protection, 0.100" x 0.100" (2.54mm x 2.54mm) terminal spacing, and a 26° angle of throw. Contact resistance is 50 milliohms maximum, insulation resistance is 500 megohms minimum, and dielectric strength is 500V AC for one minute. Electrical life is rated at 50,000 operations minimum. Operating temperature ranges from -30°C to +85°C. The switches support wave and manual soldering, and the toggle stem is available in glass fiber reinforced polyamide for antistatic performance. Terminals are made of brass with gold plating, and contacts use phosphor bronze with gold plating for reliable low-level switching. The series has not been certified by UL or CSA.
Complement to A Switches
Toggle Switch SPDT Through Hole
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switches SPDT ON-ON .394 FLAT STRAIGHT PC .4VA
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A12EP | A12EP-ND | A12EP | 2300-A12EP | A12EP | A12EP |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ON - NONE - ON | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |