The M2013 is a double-pole, double-throw (DPDT) miniature toggle switch with a .200" (5.08mm) small toggle and .350" (8.9mm) smooth bushing with keyway, designed for printed circuit board mounting with a .465" (11.8mm) bracket. It features silver contacts rated for 6A at 125V AC and 3A at 250V AC, with a white conical cap. The switch has an ON-OFF-ON circuit configuration and uses .250" (6.35mm) straight PC terminals. Dimensions include a toggle length of .280" (7.1mm) and a total bracket length of .465" (11.8mm).
BRACKET PC MOUNT MINIATURE TOGGLE
BRACKET PC MOUNT MINIATURE TOGGLE
Toggle Switches ON-OFF-ON .413 BAT .35 BUSHING BRKT PC
SWITCH TOGGLE SPDT 6A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2013SS2W13 | 2300-M2013SS2W13 | M2013SS2W13 | M2013SS2W13 | M2013SS2W13 |
| Product Name | Bracket PC Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Screw Terminals | PC Pin | ||
| Current Rating | 3 to 6 amps | 6 amps |