The M2013SA2W03 is a three-pole, bushing-mount miniature toggle switch with a small bat toggle (S3) and a threaded bushing with keyway (A2). It features silver-plated contacts (code W) and a brass toggle with chrome plating, encapsulated in a UL94V-0 rated diallyl phthalate case. The switch has a 25° angle of throw, 6A contact rating at 125V AC, and 3A at 250V AC for resistive loads, with a 10 milliohm maximum contact resistance and 1,000 megohm insulation resistance. Operating temperature ranges from -30°C to +85°C. The switch is not splashproof unless ordered with specific bushing codes, and installation requires a torque of 1.5Nm (single nut) or 3.0Nm (double nut). Epoxy-sealed terminals prevent flux ingress, and the antirotation design ensures lever-bushing alignment. UL and CSA certifications apply only when ordered with marking on the switch.
BUSHING MOUNT MINIATURE TOGGLE
BUSHING MOUNT MINIATURE TOGGLE
Toggle Switches ON-OFF-ON .413 BAT .28 BUSHING PC TERM
SWITCH TOGGLE SPDT 6A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | M2013SA2W03 | 2300-M2013SA2W03 | M2013SA2W03 | M2013SA2W03 | M2013SA2W03 |
| Product Name | Bushing Mount Miniature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Screw Terminals | PC Pin | ||
| Current Rating | 3 to 6 amps | 6 amps | 6 amps |