The G13KP-YC is a single-pole, double-throw, on-off-on rocker switch from the G Series, designed for low-voltage, low-current logic-level circuits. It features a totally sealed body with a glass fiber reinforced polyamide actuator and case, nitrile butadiene rubber sealing rings, and phosphor bronze contacts with gold plating. The switch has a 28° angle of throw, nominal operating force of 1.06N, and operates within a temperature range of -25°C to +85°C. Terminals are straight, 0.100 inch (2.54 mm) spaced for PCB mounting, with a maximum soldering force of 39.1N. Contact resistance is 80 milliohms maximum, insulation resistance is 500 megohms minimum, and dielectric strength is 500V AC for one minute. Electrical and mechanical life is rated at 50,000 operations minimum. The rocker cap is colored red (C). The switch is not UL or CSA certified.
Complement to G Switches
PROCESS SEALED ULTRA-MINIATURE ROCKER
PROCESS SEALED ULTRA-MINIATURE ROCKER
SWITCH ROCKER SPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | G13KP-YC | G13KP-YC | 2300-G13KP-YC | G13KP-YC |
| Product Name | Process Sealed Ultra-Miniature Rocker | Rocker & Toggle Switches | Rocker Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Standard V) | Concave (Standard V) | ||
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole | PC Pin | ||
| Current Rating | 0.4000 amps |