Neon Miniature Power Rockers
MINIATURE POWER ROCKER
Rocker Switch DPST 6A (AC) 250V Panel Mount, Snap-In, Right Angle
SWITCH, ROCKER, SPDT, 6A, 250VAC, BLACK; Switch Operation:On-None-Of
SWITCH, ROCKER, SPDT, 6A, 250VAC, BLACK, SWITCH OPERATION ON-NONE-OFF, CONTACT CONFIGURATION DPST, ILLUMINATION NON ILLUMINATED, SWITCH MOUNTING THROUGH HOLE, ACTUATOR / CAP COLOUR BLACK, PRODUCT RANGE CW SERIES, ROHS COMPLIANT YES. FREE 2 YEAR RADWELL WARRANTY
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Toggle Switches |
| Product Number | CWSB21AA2H | 2300-CWSB21AA2H | CWSB21AA2H-ND | CWSB21AA2H | 09X8812 | 109693549 |
| Product Name | Miniature Power Rocker | Rocker Switches | Rocker Switches | Rocker & Toggle Switches | Switch, Rocker, Spdt, 6A, 250Vac, Black; Switch Operation Nkk Switches | Toggle Switch |
| Rocker Actuator | Concave (Curved) | Rocker | ||||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ||||
| Momentary Contact Switch Function | On-Off | Three Position Momentary (Center NEUTRAL) | ||||
| Pole & Throw Specifications | Double Pole, Single Throw; DPST | Double Pole, Single Throw | Double Pole, Single Throw; DPST | Single Pole, Double Throw; Double Pole, Single Throw | ||
| Terminal Type | Panel Mount, Snap-In, Right Angle | Straight PC Pins |