The A Series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level circuits. Each switch features a totally sealed body, gold-plated phosphor bronze contacts, and mold-in epoxy or ultrasonic weld termination to prevent contamination. Terminals have a 2.54mm x 2.54mm spacing conforming to standard PCB grids. Operating force is 1.18N for maintained configurations, with a 26° toggle throw and nonshorting contact timing. Electrical capacity is 0.4VA maximum at 28V AC/DC, with a contact resistance of 50 milliohms maximum and an insulation resistance of 500 megohms minimum. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits; electrical life is 50,000 operations. The switches operate from -30°C to +85°C and withstand vibration up to 55Hz and 50G shock. The series includes PCB terminals in vertical or right-angle styles, with toggle lengths of 6.3mm or 10mm, but A13JB-JC is not explicitly listed.
Complement to A Switches
Toggle Switch SPDT Through Hole
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches SUBMINIATURE TOGGLE/PC
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A13JB-JC | A13JB-JC-ND | 2300-A13JB-JC | A13JB-JC | A13JB-JC | A13JB-JC |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | |||
| Current Rating | 0.4000 amps | 0.4000 amps |