NKK Switches Process Sealed Subminiature Toggle A13EP

Description
Complement to A Switches Low Profile PC Terminal Options LED color choices
Request a Quote
Description
Complement to A Switches Low Profile PC Terminal Options LED color choices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A Series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level circuits. The switches feature a totally sealed body to prevent contamination and support automated soldering. They have a 26° angle of throw, nonshorting contact timing, and terminals spaced at 0.100" (2.54mm) to conform to standard PCB grids. Contact resistance is 50 milliohms maximum, insulation resistance 500 megohms minimum at 500V DC, and dielectric strength 500V AC between contacts and to case. Electrical capacity is 0.4VA maximum at 28V AC/DC. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, 50,000 for others; electrical life is 50,000 operations minimum. Operating temperature ranges from -30°C to +85°C. The toggle is glass fiber reinforced polyamide, contacts are phosphor bronze with gold plating, and terminals are brass with gold plating. PCB mounting uses straight, right-angle, or vertical terminals.

Datasheet Summary
Powered by GS/AI

The A Series is a family of sealed subminiature toggle switches designed for low-voltage, low-current logic-level circuits. The switches feature a totally sealed body to prevent contamination and support automated soldering. They have a 26° angle of throw, nonshorting contact timing, and terminals spaced at 0.100" (2.54mm) to conform to standard PCB grids. Contact resistance is 50 milliohms maximum, insulation resistance 500 megohms minimum at 500V DC, and dielectric strength 500V AC between contacts and to case. Electrical capacity is 0.4VA maximum at 28V AC/DC. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, 50,000 for others; electrical life is 50,000 operations minimum. Operating temperature ranges from -30°C to +85°C. The toggle is glass fiber reinforced polyamide, contacts are phosphor bronze with gold plating, and terminals are brass with gold plating. PCB mounting uses straight, right-angle, or vertical terminals.

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Toggle - A13EP - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Toggle
A13EP
Process Sealed Subminiature Toggle A13EP
Complement to A Switches Low Profile PC Terminal Options LED color choices

Complement to A Switches

  • Low Profile
  • PC Terminal Options
  • LED color choices
Supplier's Site Datasheet
Rocker & Toggle Switches - A13EP - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
A13EP
Rocker & Toggle Switches A13EP
PROCESS SEALED SUBMINIATURE TOGGLE

PROCESS SEALED SUBMINIATURE TOGGLE

Buy Now
Toggle Switches - A13EP-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
A13EP-ND
Toggle Switches A13EP-ND
Toggle Switch SPDT Through Hole

Toggle Switch SPDT Through Hole

Buy Now Datasheet
Toggle Switches - 2300-A13EP - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-A13EP
Toggle Switches 2300-A13EP
PROCESS SEALED SUBMINIATURE TOGGLE

PROCESS SEALED SUBMINIATURE TOGGLE

Supplier's Site Datasheet
Shenzhen, China
Switches - Toggle Switches
A13EP
Switches - Toggle Switches A13EP
SWITCH TOGGLE SPDT 0.4VA 28V

SWITCH TOGGLE SPDT 0.4VA 28V

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
A13EP
Toggle Switches A13EP
Toggle Switches ON-OFF-ON .394 FLAT STRAIGHT PC .4VA

Toggle Switches ON-OFF-ON .394 FLAT STRAIGHT PC .4VA

Buy Now Datasheet

Technical Specifications

  NKK Switches Powell Electronics, Inc. DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number A13EP A13EP A13EP-ND 2300-A13EP A13EP A13EP
Product Name Process Sealed Subminiature Toggle Rocker & Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-Off-On On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Through Hole Straight PC Pins PC Pin Screw Terminals
Current Rating 0.4000 amps 0.4000 amps 0.1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A13AV1 - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
7 suppliers
Process Sealed Subminiature Toggle - A22KH-AA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
6 suppliers
Process Sealed Subminiature Rocker - A12KV - NKK Switches
Specs
Switch Type Rocker; Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
5 suppliers