The A Series is a family of process-sealed subminiature toggle switches designed for low-voltage, low-current logic-level applications. The switches feature a totally sealed body construction, platinum-plated phosphor bronze contacts, and terminals with 0.100" (2.54 mm) spacing conforming to standard PCB grid layout. They offer nonshorting contact timing, a 26° toggle throw, and are rated for 0.4 VA maximum at 28 V AC/DC. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for others, with an electrical life of 50,000 operations. Operating temperature ranges from -30°C to +85°C. The housing and toggle are made of glass fiber reinforced polyamide, with tin-plated phosphor bronze support brackets and brass gold-plated terminals. The switches support wave and manual soldering and are suited for automated cleaning. They have not been certified to UL or CSA standards.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SPDT Through Hole
Toggle Switches PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A13AB-GA | A13AB-GA | 2300-A13AB-GA | A13AB-GA-ND | A13AB-GA | A13AB-GA |
| Product Name | Process Sealed Subminiature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps |