TE Connectivity Rocker Switches 1634201-7

Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On On Panel Cutout Size : 30.2 x 22.2 MM  [1.19 x .874 INCH ] Contact Features Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 6.35 MM  [.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage Range (VAC) : 125, 250 Housing Features Process Sealed : No Industry Standards Compatible With Agency/Standards Products : VDE Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Indicator Type : No Indicator Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : Power Rocker Switch
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On On Panel Cutout Size : 30.2 x 22.2 MM  [1.19 x .874 INCH ] Contact Features Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 6.35 MM  [.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage Range (VAC) : 125, 250 Housing Features Process Sealed : No Industry Standards Compatible With Agency/Standards Products : VDE Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Indicator Type : No Indicator Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : Power Rocker Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 1634201-7 - TE Connectivity
Berwyn, PA, United States
Rocker Switches
1634201-7
Rocker Switches 1634201-7
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On On Panel Cutout Size : 30.2 x 22.2 MM  [1.19 x .874 INCH ] Contact Features Switch Contact Plating Material : Silver Tin Oxide Terminal Tab Width : 6.35 MM  [.25 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 10 Operating Voltage Range (VAC) : 125, 250 Housing Features Process Sealed : No Industry Standards Compatible With Agency/Standards Products : VDE Mechanical Attachment Product Mount Type : Panel Mount Operation/Applicatio n Indicator Type : No Indicator Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Quick Connect Terminal Switch Type : Power Rocker Switch

Body Features


  • Actuator Color : Black
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Case Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Indicator/Imprint Legend : None
  • Operating Function : On On
  • Panel Cutout Size : 30.2 x 22.2 MM  [1.19 x .874 INCH ]

Contact Features


  • Switch Contact Plating Material : Silver Tin Oxide
  • Terminal Tab Width : 6.35 MM  [.25 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 10
  • Operating Voltage Range (VAC) : 125, 250

Housing Features


  • Process Sealed : No

Industry Standards


  • Compatible With Agency/Standards Products : VDE

Mechanical Attachment


  • Product Mount Type : Panel Mount

Operation/Application


  • Indicator Type : No Indicator

Product Type Features


  • Actuator Style : Rocker
  • Actuator Type : Rocker
  • Switch Connection Type : Quick Connect Terminal
  • Switch Type : Power Rocker Switch
Buy Now Datasheet
Rocker Switches - 4954311 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rocker Switches
4954311
Rocker Switches 4954311
D1 blk DPDT on-on switch, blank, 16/10A

D1 blk DPDT on-on switch, blank, 16/10A

Supplier's Site
Rocker Switches - 1641515 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rocker Switches
1641515
Rocker Switches 1641515
D1 blk DPDT on-on switch, blank, 16/10A

D1 blk DPDT on-on switch, blank, 16/10A

Supplier's Site
Rocker Switches - 1634201-7-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
1634201-7-ND
Rocker Switches 1634201-7-ND
Rocker Switch DPDT 16A (AC) 125V Panel Mount, Snap-In

Rocker Switch DPDT 16A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switches - Rocker Switches - 1634201-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Rocker Switches
1634201-7
Switches - Rocker Switches 1634201-7
PRFDD1-16F-BB000

PRFDD1-16F-BB000

Supplier's Site
Rocker Switch, Dpdt, 16A, 125V, Panel Rohs Compliant Alcoswitch Te Connectivity - 69AH4341 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpdt, 16A, 125V, Panel Rohs Compliant Alcoswitch Te Connectivity
69AH4341
Rocker Switch, Dpdt, 16A, 125V, Panel Rohs Compliant Alcoswitch Te Connectivity 69AH4341
ROCKER SWITCH, DPDT, 16A, 125V, PANEL ROHS COMPLIANT: YES

ROCKER SWITCH, DPDT, 16A, 125V, PANEL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 1634201-7 4954311 1634201-7-ND 1634201-7 69AH4341
Product Name Rocker Switches Rocker Switches Rocker Switches Switches - Rocker Switches Rocker Switch, Dpdt, 16A, 125V, Panel Rohs Compliant Alcoswitch Te Connectivity
Switch Function Maintained Maintained
Momentary Contact Switch Function On On On-on On-On
Terminal Type Quick Connect Terminal Quick connect Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Standards / Compliances RoHS RoHS UL Listed UL Listed RoHS
Current Rating 10 amps 16 amps 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Concave (Standard V)
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF); Mom-Off-Mom
View Details
Specs
Rocker Actuator Concave (Curved)
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF); Mom-Off-Mom
View Details
Rocker Switches - 7830959 - RS Components, Ltd.
Specs
Momentary Contact Switch Function On-off-on
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Wire lug
View Details
4 suppliers
Rocker Switches - 7109384 - RS Components, Ltd.
Specs
Momentary Contact Switch Function On-(on)
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Pcb
View Details