The LB series is a standard size panel seal pushbutton with a 22mm diameter threaded bushing, IP65 sealing per IEC60529, and a glass fiber reinforced polyamide housing (UL94V-0). It offers silver contacts rated 3A at 125V/250V AC or 30V DC, or gold contacts rated 0.4VA at 28V AC/DC. Mechanical life is 1,000,000 operations for momentary and 200,000 for maintained circuits. Contact timing is nonshorting with 3.0mm total travel. Operating temperature is -25°C to +50°C for illuminated models and -25°C to +70°C for nonilluminated. Illumination options include incandescent, neon, LED, and super bright LED with color-coded caps. Terminals are solder lugs or quick connect. Mounting torque is 1.96Nm max. UL and CSA recognition requires specific ordering codes.
STANDARD SIZE PANEL SEAL PUSHBUTTON
Pushbutton Switch DPDT Standard Panel Mount, Front
STANDARD SIZE PANEL SEAL PUSHBUTTON
Pushbutton Switches DPDT ON-ON GRAY RND PANEL SEAL BODY ONLY
SWITCH PUSH DPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB26WGG01 | LB26WGG01 | LB26WGG01-ND | 2300-LB26WGG01 | LB26WGG01 | LB26WGG01 |
| Product Name | Standard Size Panel Seal Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Panel Mount, Front | Quick Connect/Blade; Solder Terminals | Solder Lug | Solder Terminals | ||
| Max Current Rating | 0.4000 amps |