NKK Switches Standard Size Snap-In Pushbutton LB26CKW01-5F-JF

Description
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
Request a Quote Datasheet
Description
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Size Snap-In Pushbutton - LB26CKW01-5F-JF - NKK Switches
Scottsdale, AZ, United States
Standard Size Snap-In Pushbutton
LB26CKW01-5F-JF
Standard Size Snap-In Pushbutton LB26CKW01-5F-JF
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
    • Size/Specifications
    • Features
  • Standard
  • 3A @ 125/250V AC
  • 3A @ 30V DC

  • Panel seal
  • Illumination in several options
  • 22mm diameter threaded bushing
  • Solder lug/quick connect terminals
  • Operating temperature –25°C ~ +50°C
Supplier's Site Datasheet
Pushbutton Switches - 2300-LB26CKW01-5F-JF - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
2300-LB26CKW01-5F-JF
Pushbutton Switches 2300-LB26CKW01-5F-JF
STANDARD SIZE PANEL SEAL PUSHBUTTON

STANDARD SIZE PANEL SEAL PUSHBUTTON

Supplier's Site Datasheet
Pushbutton Switches - 360-2049-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
360-2049-ND
Pushbutton Switches 360-2049-ND
Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Snap-In

Pushbutton Switch DPDT Standard, Illuminated Panel Mount, Snap-In

Buy Now Datasheet
Pushbutton Switches - LB26CKW01-5F-JF - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
LB26CKW01-5F-JF
Pushbutton Switches LB26CKW01-5F-JF
STANDARD SIZE PANEL SEAL PUSHBUTTON

STANDARD SIZE PANEL SEAL PUSHBUTTON

Buy Now
Sheung Wan, Hong Kong
Pushbutton Switches
LB26CKW01-5F-JF
Pushbutton Switches LB26CKW01-5F-JF
Pushbutton Switches DPDT ON-ON RND GRN

Pushbutton Switches DPDT ON-ON RND GRN

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LB26CKW01-5F-JF
Switches - Pushbutton Switches LB26CKW01-5F-JF
SWITCH PUSHBUTTON DPDT 3A 125V

SWITCH PUSHBUTTON DPDT 3A 125V

Supplier's Site

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number LB26CKW01-5F-JF 2300-LB26CKW01-5F-JF 360-2049-ND LB26CKW01-5F-JF LB26CKW01-5F-JF LB26CKW01-5F-JF
Product Name Standard Size Snap-In Pushbutton Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Round, Button Round, Button Raised (Plunger Style) Pushbutton
Switch Function On-On Alternate Contact (Push-Push)
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Panel Mount, Snap-In Quick Connect/Blade; Solder Terminals Quick Connect Terminal Solder Terminals
Features Illuminated Switch Illuminated Switch Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Pushbutton - AB11AB-HC - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers
Hardware - AT3011CF02JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details