The AB15CH is a subminiature, sealed, PCB-mount pushbutton switch designed for low-voltage logic-level applications, with a 0.4VA maximum resistive load rating. It features a nonshorting contact mechanism, 50 milliohms maximum contact resistance, and 500 megohms minimum insulation resistance. The switch has a nominal operating force of 2.55N, a travel of 1.1mm, and is rated for 50,000 mechanical and electrical operations. The case is constructed of glass fiber reinforced polyamide with a polyacetal plunger and gold-plated phosphor bronze contacts. It operates from -30°C to +85°C and meets vibration and shock standards of 10-55Hz at 1.5mm and 50G respectively. Terminal spacing is 2.54mm x 2.54mm, conforming to standard PCB grids. The AB15CH variant has a right angle with bracket and a .295" (7.5mm) diameter white cap, as indicated by its ordering code.
Process Sealed Subminiature Pushbuttons
PROCESS SEALED SUBMINIATURE PUSHBUTTON
PROCESS SEALED SUBMINIATURE PUSHBUTTON
SWITCH PUSH SPDT 0.4VA 28V
Pushbutton Switches SUBMINIATURE PUSHBUTTON/PC
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AB15CH | AB15CH | 2300-AB15CH | AB15CH | AB15CH |
| Product Name | Process Sealed Subminiature Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Plunger | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | |||
| Terminal Type | Through Hole, Right Angle | ||||
| Max Current Rating | 0.4000 amps |