NKK Switches
Hardware
AT3069JDG11
Description
UB ILLUM PUSHBUTTON CAP
Request a Quote
Email Supplier
Description
UB ILLUM PUSHBUTTON CAP
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
AT3069JDG11 |
|
Product Name
|
Hardware |
|
Features
|
Illuminated Switch
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Specifications
Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function
Momentary Contact
Base Material
Metallic
View Details
Switch Function
Momentary Contact
Switching Mechanism
Double Pole, Double Throw (DPDT); DPDT
Terminal Type
PCB
View Details
Max. Mechanical Life
1.00E7 Number of electrical operations
Operating Temp
-4 to 131 F (-20 to 55 C)
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Momentary Contact
Switch Dimensions
Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features
Is UL listed
View Details