NKK Switches Standard Size Snap-In Pushbutton LB16SKW01-5C24-JC

Description
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
Request a Quote
Description
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LB series is a standard size snap-in pushbutton with silver contacts rated for 3A at 125V AC or 250V AC, and 3A at 30V DC. It features solder lug and .110" quick connect terminals, an illuminated option with selectable LED colors, and a panel-sealed variant meeting IP65. The housing is glass fiber reinforced polyamide (UL94V-0), with an operating temperature range of -25°C to +50°C for illuminated models and -25°C to +70°C for nonilluminated. The switch has a snap-action mechanism with 1,000,000 mechanical life cycles for momentary operation and 100,000 electrical life cycles. The unit is designed for compact behind-panel installation and includes tactile and audible feedback.

Datasheet Summary
Powered by GS/AI

The LB series is a standard size snap-in pushbutton with silver contacts rated for 3A at 125V AC or 250V AC, and 3A at 30V DC. It features solder lug and .110" quick connect terminals, an illuminated option with selectable LED colors, and a panel-sealed variant meeting IP65. The housing is glass fiber reinforced polyamide (UL94V-0), with an operating temperature range of -25°C to +50°C for illuminated models and -25°C to +70°C for nonilluminated. The switch has a snap-action mechanism with 1,000,000 mechanical life cycles for momentary operation and 100,000 electrical life cycles. The unit is designed for compact behind-panel installation and includes tactile and audible feedback.

Suppliers

Company
Product
Description
Supplier Links
Standard Size Snap-In Pushbutton - LB16SKW01-5C24-JC - NKK Switches
Scottsdale, AZ, United States
Standard Size Snap-In Pushbutton
LB16SKW01-5C24-JC
Standard Size Snap-In Pushbutton LB16SKW01-5C24-JC
Size/Specifications Features Standard 3A @ 125/250V AC 3A @ 30V DC Panel seal Illumination in several options 22mm diameter threaded bushing Solder lug/quick connect terminals Operating temperature –25°C ~ +50°C
    • Size/Specifications
    • Features
  • Standard
  • 3A @ 125/250V AC
  • 3A @ 30V DC

  • Panel seal
  • Illumination in several options
  • 22mm diameter threaded bushing
  • Solder lug/quick connect terminals
  • Operating temperature –25°C ~ +50°C
Supplier's Site Datasheet
Pushbutton Switches 2300-LB16SKW01-5C24-JC
STANDARD SIZE PANEL SEAL PUSHBUTTON

STANDARD SIZE PANEL SEAL PUSHBUTTON

Supplier's Site Datasheet
Pushbutton Switches - LB16SKW01-5C24-JC-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
LB16SKW01-5C24-JC-ND
Pushbutton Switches LB16SKW01-5C24-JC-ND
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Snap-In

Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Snap-In

Buy Now Datasheet
Pushbutton Switches - LB16SKW01-5C24-JC - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
LB16SKW01-5C24-JC
Pushbutton Switches LB16SKW01-5C24-JC
STANDARD SIZE PANEL SEAL PUSHBUTTON

STANDARD SIZE PANEL SEAL PUSHBUTTON

Buy Now
Sheung Wan, Hong Kong
Pushbutton Switches
LB16SKW01-5C24-JC
Pushbutton Switches LB16SKW01-5C24-JC
Pushbutton Switches ON-ON SQ 24V RED LED CLR LENS/WHITE DIFFR

Pushbutton Switches ON-ON SQ 24V RED LED CLR LENS/WHITE DIFFR

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LB16SKW01-5C24-JC
Switches - Pushbutton Switches LB16SKW01-5C24-JC
SWITCH PUSHBUTTON SPDT 3A 125V

SWITCH PUSHBUTTON SPDT 3A 125V

Supplier's Site

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number LB16SKW01-5C24-JC 2300-LB16SKW01-5C24-JC LB16SKW01-5C24-JC-ND LB16SKW01-5C24-JC LB16SKW01-5C24-JC LB16SKW01-5C24-JC
Product Name Standard Size Snap-In Pushbutton Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Square, Button Square, Button Raised (Plunger Style) Pushbutton
Switch Function On-On Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Panel Mount, Snap-In Quick Connect/Blade; Solder Terminals Quick Connect Terminal Solder Terminals
Features Illuminated Switch Illuminated Switch Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT3011C05JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT3002BB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT4022JE - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT3006JC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details