NKK Switches Pushbutton Switches - AB11AH-FA-RO AB11AH-FA-RO

Description
Manufacturer: NKK Switches Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1146839-AB11AH-FA-RO Packaging: Box Termination: Solder Contact Material: Bronze Length: 9.8 mm Housing Material: Polyamide Actuator Material: Polyacetal Orientation: Right Angle Contact Plating: Gold Power Rating: 400 mW Categories: Pushbutton Switches Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Depth: 20.48 mm Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -30 °C Voltage Rating (AC): 28 V Max Voltage Rating (AC): 28 V Max Voltage Rating (DC): 28 V Voltage Rating (DC): 28 V Max Current Rating: 100 mA Throw Configuration: SPST Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: NKK Switches Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1146839-AB11AH-FA-RO Packaging: Box Termination: Solder Contact Material: Bronze Length: 9.8 mm Housing Material: Polyamide Actuator Material: Polyacetal Orientation: Right Angle Contact Plating: Gold Power Rating: 400 mW Categories: Pushbutton Switches Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Depth: 20.48 mm Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -30 °C Voltage Rating (AC): 28 V Max Voltage Rating (AC): 28 V Max Voltage Rating (DC): 28 V Voltage Rating (DC): 28 V Max Current Rating: 100 mA Throw Configuration: SPST Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - AB11AH-FA-RO - 1146839-AB11AH-FA-RO - Win Source Electronics
Laguna Hills, CA, United States
Pushbutton Switches - AB11AH-FA-RO
1146839-AB11AH-FA-RO
Pushbutton Switches - AB11AH-FA-RO 1146839-AB11AH-FA-RO
Manufacturer: NKK Switches Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1146839-AB11AH-FA-RO Packaging: Box Termination: Solder Contact Material: Bronze Length: 9.8 mm Housing Material: Polyamide Actuator Material: Polyacetal Orientation: Right Angle Contact Plating: Gold Power Rating: 400 mW Categories: Pushbutton Switches Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Depth: 20.48 mm Lead Free: Lead Free RoHS: Compliant Min Operating Temperature: -30 °C Voltage Rating (AC): 28 V Max Voltage Rating (AC): 28 V Max Voltage Rating (DC): 28 V Voltage Rating (DC): 28 V Max Current Rating: 100 mA Throw Configuration: SPST Max Operating Temperature: 85 °C

Manufacturer: NKK Switches
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1146839-AB11AH-FA-RO
Packaging: Box
Termination: Solder
Contact Material: Bronze
Length: 9.8 mm
Housing Material: Polyamide
Actuator Material: Polyacetal
Orientation: Right Angle
Contact Plating: Gold
Power Rating: 400 mW
Categories: Pushbutton Switches
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Depth: 20.48 mm
Lead Free: Lead Free
RoHS: Compliant
Min Operating Temperature: -30 °C
Voltage Rating (AC): 28 V
Max Voltage Rating (AC): 28 V
Max Voltage Rating (DC): 28 V
Voltage Rating (DC): 28 V
Max Current Rating: 100 mA
Throw Configuration: SPST
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Pushbutton Switches
Product Number 1146839-AB11AH-FA-RO
Product Name Pushbutton Switches - AB11AH-FA-RO
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details