The LB series is a standard size snap-in pushbutton with a square housing, silver or gold-plated contacts, and combined solder lug and .110" quick connect terminals. It has a rated electrical capacity of 3A at 125V AC or 250V AC, or 0.4VA at 28V AC/DC maximum. The housing is glass fiber reinforced polyamide (UL94V-0), and the switch operates with a nominal force of 4.41N and total travel of 3.0mm. It provides illuminated options including red, amber, green, blue, and white LEDs with clear or colored diffusers. The panel-sealed model meets IP65. Operating temperature is -25°C to +50°C for illuminated versions and -25°C to +70°C for nonilluminated. It is UL and CSA recognized when ordered with appropriate markings.
STANDARD SIZE SNAP-IN PUSHBUTTON
Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Snap-In
STANDARD SIZE SNAP-IN PUSHBUTTON
SWITCH PUSHBUTTON SPDT 0.4VA 28V
Pushbutton Switches STD SIZE PUSHBUTTON ILLUMINATED/SNAP-IN
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LB15RKG01-5D05-JD | LB15RKG01-5D05-JD | LB15RKG01-5D05-JD-ND | 2300-LB15RKG01-5D05-JD | LB15RKG01-5D05-JD | LB15RKG01-5D05-JD |
| Product Name | Standard Size Snap-In Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Rectangular, Button | Rectangular, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect/Blade; Solder Terminals | Solder Terminals | Solder Lug | ||
| Features | Illuminated Switch | Illuminated Switch | Illuminated Switch; RoHS |