The AB11CB is a subminiature, sealed, single-pole, double-throw pushbutton switch designed for logic-level applications with a 0.4VA maximum resistive load rating at 28V AC/DC. It has a nominal operating force of 2.55N, nonshorting contact timing, a pretravel of 0.7mm, and an overtravel of 0.4mm. The terminal spacing is 2.54mm, conforming to standard PCB grid layout. The plunger is 0.080in (2.03mm) long with a black cap. Contact materials include phosphor bronze with gold plating and brass stationary contacts with gold plating. The housing is glass fiber reinforced polyamide, and the support bracket is tin-plated phosphor bronze. The switch operates from -30°C to +85°C, survives 90-95% humidity for 96 hours at 40°C, and withstands 50G shock and 10-55Hz vibration. Mechanical and electrical life is rated at 50,000 operations. It is not UL or CSA certified.
Process Sealed Subminiature Pushbuttons
PROCESS SEALED SUBMINIATURE PUSHBUTTON
PROCESS SEALED SUBMINIATURE PUSHBUTTON
Pushbutton Switches SPDT OFF(ON) RIGHT ANGLE PC .4VA
SWITCH PUSH SPST-NO 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | AB11CB | AB11CB | 2300-AB11CB | AB11CB | AB11CB |
| Product Name | Process Sealed Subminiature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Plunger | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; Off-Mom | Momentary Contact | |||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |||
| Terminal Type | Through Hole | ||||
| Max Current Rating | 0.4000 amps |