Neon Miniature Power Rockers
MINIATURE POWER ROCKER
Rocker Switch SPST 6A (AC) 250V Panel Mount, Snap-In
SWITCH ROCKER SPST 6A 250V
SWITCH, ROCKER, SPST, 6A, 250VAC, BLACK; Switch Operation:On-None-Of
6 A @ 250 VAC, 3000 VAC (Min.) Dielectric Rating, Miniature Power Rockers
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | CWSB11AA2F | 2300-CWSB11AA2F | CWSB11AA2F | 360-1724-ND | CWSB11AA2F | 09X8806 | 70191994 |
| Product Name | Miniature Power Rocker | Rocker Switches | Rocker & Toggle Switches | Rocker Switches | Switches - Rocker Switches | Switch, Rocker, Spst, 6A, 250Vac, Black; Switch Operation Nkk Switches | Switch, Snap-In POWER Rocker, ON-NONE-OFF, BLACK HOUSING, 6A @ 250VAC |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | Rocker | ||||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ON/OFF | ||||
| Momentary Contact Switch Function | On-Off | On-Off | Three Position Momentary (Center NEUTRAL) | On-None-Off | |||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | Single Pole, Single Throw | ||
| Terminal Type | Panel Mount, Snap-In | Quick Connect / Blade | Quick Connect - 0.187\" (4.7mm) | Quick Connect / Blade |