HIGH INRUSH 16 AMP ROCKER
Rocker Switch SPDT 16A (AC) 125V Panel Mount, Snap-In
SWITCH ROCKER SPDT 16A 125V
HIGH INRUSH 16 AMP ROCKER
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | JWL12RCA/UCV | JWL12RCA/UCV | 2300-JWL12RCA/UCV | JWL12RCA/UCV-ND | JWL12RCA/UCV | 10X0340 |
| Product Name | High Inrush 10 & 16 AMP Rocker | Rocker & Toggle Switches | Rocker Switches | Rocker Switches | Switches - Rocker Switches | High Inrush 16 Amp Rocker Nkk Switches |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | Rocker | |||
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals; Quick Connect / Blade | Solder Terminals; Solder, Quick Connect - 0.187\" (4.7mm) | |||
| Current Rating | 16 amps | 16 amps | 16 amps | 16 amps |