The JWL series is a high inrush rocker switch rated for 16A at 125/250V AC and 5A at 72V DC, designed for applications requiring large inrush current handling. It features a TV-8 rating per UL and CSA, with an operating temperature range of -25°C to +85°C for panel seal models. The switch includes an IP67-rated panel seal, interior dust-resistant sealing, and solder lug/quick connect terminals. Contacts are silver alloy with copper and silver plating, and the housing is made of polyamide (UL94V-0). The case is molded with epoxy-sealed terminals for contamination resistance. Electrical and mechanical life is rated at 25,000 operations minimum. The model includes an international ON-OFF symbol marking for compliance and is designed to minimize contact bounce and prevent light contact welds.
HIGH INRUSH 16 AMP ROCKER
SWITCH ROCKER SPST 16A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | JWL11RC2A/U | JWL11RC2A/U | 2300-JWL11RC2A/U | JWL11RC2A/U |
| Product Name | High Inrush 10 & 16 AMP Rocker | Rocker & Toggle Switches | Rocker Switches | Switches - Rocker Switches |
| Rocker Actuator | Concave (Curved) | Concave (Curved) | ||
| Maintained Contact Switch Function | ON/OFF | ON/OFF | ||
| Momentary Contact Switch Function | On-Off | On-Off | ||
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | Single Pole, Single Throw; SPST | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals; Solder, Quick Connect - 0.187\" (4.7mm) |