OTTO Controls Sealed Rocker Switches K5

Description
Sealed to IP68S and IP69K, K5 precision rocker switches are designed for marine (ignition protection), off-highway vehicles and other demanding commercial applications. Choose from LED, incandescent and neon illumination. Legends can be stamped onto a non-illuminated button, stamped onto an illuminated lens or laser etched into the lens and backlit. Available in standard and logic level contact ratings, the K5 rockers snap into industry-standard panel cutouts. Expect a minimum of 25,000 cycles at a full rated load of 20 amps resistive or 15 amps inductive. 100,000 cycles mechanical. A full complement of switch operation is available, including momentary and maintained action in 2- or 3-position switches in SPST, SPDT, SPTT, DPST and DPDT circuit arrangements. OTTO can provide custom colors upon request. Value-added assemblies with wire leads are also available. Please consult the factory for assistance.
Request a Quote
Description
Sealed to IP68S and IP69K, K5 precision rocker switches are designed for marine (ignition protection), off-highway vehicles and other demanding commercial applications. Choose from LED, incandescent and neon illumination. Legends can be stamped onto a non-illuminated button, stamped onto an illuminated lens or laser etched into the lens and backlit. Available in standard and logic level contact ratings, the K5 rockers snap into industry-standard panel cutouts. Expect a minimum of 25,000 cycles at a full rated load of 20 amps resistive or 15 amps inductive. 100,000 cycles mechanical. A full complement of switch operation is available, including momentary and maintained action in 2- or 3-position switches in SPST, SPDT, SPTT, DPST and DPDT circuit arrangements. OTTO can provide custom colors upon request. Value-added assemblies with wire leads are also available. Please consult the factory for assistance.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sealed Rocker Switches - K5 - OTTO Controls
Carpentersville, IL, United States
Sealed Rocker Switches
K5
Sealed Rocker Switches K5
Sealed to IP68S and IP69K, K5 precision rocker switches are designed for marine (ignition protection), off-highway vehicles and other demanding commercial applications. Choose from LED, incandescent and neon illumination. Legends can be stamped onto a non-illuminated button, stamped onto an illuminated lens or laser etched into the lens and backlit. Available in standard and logic level contact ratings, the K5 rockers snap into industry-standard panel cutouts. Expect a minimum of 25,000 cycles at a full rated load of 20 amps resistive or 15 amps inductive. 100,000 cycles mechanical. A full complement of switch operation is available, including momentary and maintained action in 2- or 3-position switches in SPST, SPDT, SPTT, DPST and DPDT circuit arrangements. OTTO can provide custom colors upon request. Value-added assemblies with wire leads are also available. Please consult the factory for assistance.

Sealed to IP68S and IP69K, K5 precision rocker switches are designed for marine (ignition protection), off-highway vehicles and other demanding commercial applications.

Choose from LED, incandescent and neon illumination. Legends can be stamped onto a non-illuminated button, stamped onto an illuminated lens or laser etched into the lens and backlit.

Available in standard and logic level contact ratings, the K5 rockers snap into industry-standard panel cutouts. Expect a minimum of 25,000 cycles at a full rated load of 20 amps resistive or 15 amps inductive. 100,000 cycles mechanical. A full complement of switch operation is available, including momentary and maintained action in 2- or 3-position switches in SPST, SPDT, SPTT, DPST and DPDT circuit arrangements.

OTTO can provide custom colors upon request. Value-added assemblies with wire leads are also available. Please consult the factory for assistance.

Supplier's Site

Technical Specifications

  OTTO Controls
Product Category Rocker Switches
Product Number K5
Product Name Sealed Rocker Switches
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
Pole & Throw Specifications Single Pole, Single Throw; Single Pole, Double Throw; Double Pole, Single Throw; Double Pole, Double Throw
Features Illuminated; Dustproof; Weather resistant or waterproof
Unlock Full Specs
to access all available technical data

Similar Products

Sealed Snap In Rocker - K4 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details
Sealed Rocker - K1 - OTTO Controls
OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary ON; Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details
Forward / Neutral / Reverse Hall Effect Rocker - HFNR - OTTO Controls
Specs
Features Illuminated; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 3.00E6
View Details
Indicator Lights - K3P - OTTO Controls
Specs
Features Dustproof; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Actuator Material Plastic
View Details