NKK Switches Process Sealed Subminiature Pushbutton AB15BV1-FA

Description
Process Sealed Subminiature Pushbuttons 0.4VA Logic Level; Process Sealed, PCB Mount Subminiature size saves space on PCBs. Specifically developed for logic-level applications. Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation, increased contact stability, and unparalleled logic-level reliability.
Request a Quote
Description
Process Sealed Subminiature Pushbuttons 0.4VA Logic Level; Process Sealed, PCB Mount Subminiature size saves space on PCBs. Specifically developed for logic-level applications. Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation, increased contact stability, and unparalleled logic-level reliability.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AB15BV1-FA is a single-pole, double-throw, momentary pushbutton in the AB Series, designed for low-voltage, low-current logic-level applications. It features a vertical PCB mount with an inline bracket, subminiature footprint with 2.54mm terminal spacing, and a totally sealed body for contamination resistance. The switch has a nominal operating force of 2.55N, nonshorting contact timing, and travels 0.7mm pretravel and 0.4mm overtravel. Contact resistance is 50 milliohms maximum, insulation resistance 500 megohms minimum, and dielectric strength is 500V AC for one minute. Mechanical and electrical life is rated at 50,000 operations minimum. Operating temperature ranges from -30°C to +85°C. The plunger is polyacetal, housing is glass fiber reinforced polyamide, and contacts are gold-plated phosphor bronze and brass. The part supports wave and manual soldering and is compatible with automated cleaning.

Datasheet Summary
Powered by GS/AI

The AB15BV1-FA is a single-pole, double-throw, momentary pushbutton in the AB Series, designed for low-voltage, low-current logic-level applications. It features a vertical PCB mount with an inline bracket, subminiature footprint with 2.54mm terminal spacing, and a totally sealed body for contamination resistance. The switch has a nominal operating force of 2.55N, nonshorting contact timing, and travels 0.7mm pretravel and 0.4mm overtravel. Contact resistance is 50 milliohms maximum, insulation resistance 500 megohms minimum, and dielectric strength is 500V AC for one minute. Mechanical and electrical life is rated at 50,000 operations minimum. Operating temperature ranges from -30°C to +85°C. The plunger is polyacetal, housing is glass fiber reinforced polyamide, and contacts are gold-plated phosphor bronze and brass. The part supports wave and manual soldering and is compatible with automated cleaning.

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Pushbutton - AB15BV1-FA - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Pushbutton
AB15BV1-FA
Process Sealed Subminiature Pushbutton AB15BV1-FA
Process Sealed Subminiature Pushbuttons 0.4VA Logic Level; Process Sealed, PCB Mount Subminiature size saves space on PCBs. Specifically developed for logic-level applications. Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation, increased contact stability, and unparalleled logic-level reliability.

Process Sealed Subminiature Pushbuttons

  • 0.4VA Logic Level; Process Sealed, PCB Mount
  • Subminiature size saves space on PCBs.
  • Specifically developed for logic-level applications.
  • Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation, increased contact stability, and unparalleled logic-level reliability.
Supplier's Site Datasheet
Pushbutton Switches - AB15BV1-FA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
AB15BV1-FA
Pushbutton Switches AB15BV1-FA
PROCESS SEALED SUBMINIATURE PUSHBUTTON

PROCESS SEALED SUBMINIATURE PUSHBUTTON

Buy Now
Pushbutton Switches - 2300-AB15BV1-FA - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
2300-AB15BV1-FA
Pushbutton Switches 2300-AB15BV1-FA
PROCESS SEALED SUBMINIATURE PUSHBUTTON

PROCESS SEALED SUBMINIATURE PUSHBUTTON

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
AB15BV1-FA
Switches - Pushbutton Switches AB15BV1-FA
SWITCH PUSH SPDT 0.4VA 28V

SWITCH PUSH SPDT 0.4VA 28V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
AB15BV1-FA
Pushbutton Switches AB15BV1-FA
Pushbutton Switches SUBMINIATURE PUSHBUTTON/PC

Pushbutton Switches SUBMINIATURE PUSHBUTTON/PC

Buy Now Datasheet

Technical Specifications

  NKK Switches Powell Electronics, Inc. New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number AB15BV1-FA AB15BV1-FA 2300-AB15BV1-FA AB15BV1-FA AB15BV1-FA
Product Name Process Sealed Subminiature Pushbutton Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact; On-Mom Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Through Hole, Right Angle, Vertical Solder Pin
Max Current Rating 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Pushbutton - AB15AB-FC - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
6 suppliers
Hardware - AT3069JDG11 - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Process Sealed Subminiature Pushbutton - AB15BV-HA - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers
Hardware - AT4027JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details