NKK Switches Low Profile Process Sealed Tactile JB15KP-4BH

Description
JB-Series Low Profile Process Sealed Tactiles Choice of dimensions from PCB to top of cap adds to design flexibility. Higher operating force type provides more pronounced operating feel. Dome contact gives crisp tactile feedback to positively indicate circuit transfer and assures high reliability and long life of up to 5,000,000 operations. Rubber seal construction prevents contact contamination and allows automated soldering and washing. Slanted terminals provide a spring-type action, which ensures secure mounting and prevents dislodgment during wave soldering. Molded-in terminals are part of the sealed construction that allows for automated soldering and washing. Terminal spacing conforms to standard 2.54mm PCB grid.
Request a Quote Datasheet
Description
JB-Series Low Profile Process Sealed Tactiles Choice of dimensions from PCB to top of cap adds to design flexibility. Higher operating force type provides more pronounced operating feel. Dome contact gives crisp tactile feedback to positively indicate circuit transfer and assures high reliability and long life of up to 5,000,000 operations. Rubber seal construction prevents contact contamination and allows automated soldering and washing. Slanted terminals provide a spring-type action, which ensures secure mounting and prevents dislodgment during wave soldering. Molded-in terminals are part of the sealed construction that allows for automated soldering and washing. Terminal spacing conforms to standard 2.54mm PCB grid.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile Process Sealed Tactile - JB15KP-4BH - NKK Switches
Scottsdale, AZ, United States
Low Profile Process Sealed Tactile
JB15KP-4BH
Low Profile Process Sealed Tactile JB15KP-4BH
JB-Series Low Profile Process Sealed Tactiles Choice of dimensions from PCB to top of cap adds to design flexibility. Higher operating force type provides more pronounced operating feel. Dome contact gives crisp tactile feedback to positively indicate circuit transfer and assures high reliability and long life of up to 5,000,000 operations. Rubber seal construction prevents contact contamination and allows automated soldering and washing. Slanted terminals provide a spring-type action, which ensures secure mounting and prevents dislodgment during wave soldering. Molded-in terminals are part of the sealed construction that allows for automated soldering and washing. Terminal spacing conforms to standard 2.54mm PCB grid.

JB-Series Low Profile Process Sealed Tactiles

  • Choice of dimensions from PCB to top of cap adds to design flexibility. Higher operating force type provides more pronounced operating feel.
  • Dome contact gives crisp tactile feedback to positively indicate circuit transfer and assures high reliability and long life of up to 5,000,000 operations.
  • Rubber seal construction prevents contact contamination and allows automated soldering and washing. Slanted terminals provide a spring-type action, which ensures secure mounting and prevents dislodgment during wave soldering.
  • Molded-in terminals are part of the sealed construction that allows for automated soldering and washing. Terminal spacing conforms to standard 2.54mm PCB grid.
Supplier's Site Datasheet
Tactile Switches - JB15KP-4BH-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
JB15KP-4BH-ND
Tactile Switches JB15KP-4BH-ND
Tactile Switch SPST-NO Top Actuated Through Hole

Tactile Switch SPST-NO Top Actuated Through Hole

Buy Now Datasheet
Pushbutton Switches - JB15KP-4BH - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
JB15KP-4BH
Pushbutton Switches JB15KP-4BH
LOW PROFILE PROCESS SEALED TACTILE

LOW PROFILE PROCESS SEALED TACTILE

Buy Now
Tactile Switches - 2300-JB15KP-4BH - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Tactile Switches
2300-JB15KP-4BH
Tactile Switches 2300-JB15KP-4BH
LOW PROFILE PROCESS SEALED TACTILE

LOW PROFILE PROCESS SEALED TACTILE

Supplier's Site Datasheet
Shenzhen, China
Switches - Tactile Switches
JB15KP-4BH
Switches - Tactile Switches JB15KP-4BH
SWITCH TACTILE SPST-NO 0.05A 24V

SWITCH TACTILE SPST-NO 0.05A 24V

Supplier's Site
Sheung Wan, Hong Kong
Tactile Switches
JB15KP-4BH
Tactile Switches JB15KP-4BH
Tactile Switches OFF-(ON) PC MOUNT WHT BUTTON/GRY FRAME

Tactile Switches OFF-(ON) PC MOUNT WHT BUTTON/GRY FRAME

Buy Now Datasheet

Technical Specifications

  NKK Switches DigiKey Powell Electronics, Inc. New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number JB15KP-4BH JB15KP-4BH-ND JB15KP-4BH 2300-JB15KP-4BH JB15KP-4BH JB15KP-4BH
Product Name Low Profile Process Sealed Tactile Tactile Switches Pushbutton Switches Tactile Switches Switches - Tactile Switches Tactile Switches
Actuator Specifications Square Button Square Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact; Off-Mom Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Through Hole Straight PC Pins Solder Pin
Min. Actuating Force 0.4 lbs (0.1760 kg) 0.4 lbs (0.1760 kg) 0.4 lbs (0.1760 kg) 0.4 lbs (0.1760 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile Process Sealed Tactile - JB15HAP-1E - NKK Switches
Specs
Actuator Specifications Square Button
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
5 suppliers
Light Touch Miniature Pushbutton - EB2011G-B-J41B - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
5 suppliers
Light Touch Miniature Pushbutton - EB2011-B-J24ACF - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
4 suppliers