The EB2061-CC is a double-pole, ON-ON momentary pushbutton with gold contacts and solder lug terminals, rated at 0.4VA maximum at 28V AC/DC. It features a stainless steel frame, a melamine phenolic resin case meeting UL94V-0 flammability rating, epoxy-sealed terminals, and a 1,500V AC dielectric strength between contacts and case. The switch has a nominal operating force of 3.63N, total travel of 2.2mm, and a mechanical life of 100,000 operations. It is mounted via solder lugs and supports a maximum panel thickness of 4.7mm with standard hardware. The cap is red, 10.0mm in diameter, and made of polycarbonate with a glossy finish.
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON DPDT 3A 125V
Pushbutton Switches MINIATURE PUSHBUTTON BUSHING MOUNT
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2061-CC | 2300-EB2061-CC | EB2061-CC | EB2061-CC | EB2061-CC |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | |||
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | |||
| Terminal Type | Panel Mount, Rear | Solder Terminals |