EB2065-BC is a single-pole, double-throw, ON-ON light touch miniature pushbutton with silver contacts and solder lug terminals rated for 3A at 125V AC. It features a .315" (8.0mm) diameter white cap, brass bushing with nickel plating, stainless steel frame, and a melamine phenolic resin case rated UL94V-0. The switch has a nominal operating force of 2.35N for momentary action, a total travel of 1.6mm, and guarantees 100,000 mechanical operations and 25,000 electrical operations. Epoxy-sealed terminals prevent contaminant ingress, and the case withstands 1,500V AC dielectric strength between contacts and case. Operating temperature ranges from -10°C to +70°C.
Miniature Light Touch Pushbutton
LIGHT TOUCH MINIATURE PUSHBUTTON
LIGHT TOUCH MINIATURE PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Rear
SWITCH PUSHBUTTON SPDT 3A 125V
Pushbutton Switches SPDT ON-ON .315 RED CAP 3A SOLDER LUG
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EB2065-BC | 2300-EB2065-BC | EB2065-BC | EB2065-BC-ND | EB2065-BC | EB2065-BC |
| Product Name | Light Touch Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Type | Touch-sensitive Switch | Touch-sensitive Switch | ||||
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Solder Terminals |