The A12AV1-GA is a member of the A Series, a sealed subminiature toggle switch for low-voltage logic-level circuits. It has vertical PC terminals, an ON-OFF-ON circuit, and a .248" (6.3mm) bat toggle. The case and housing are glass fiber reinforced polyamide; contacts and terminals are gold-plated phosphor bronze and brass. Contact resistance is 50 milliohms maximum; insulation resistance is 500 megohms at 500V DC; dielectric strength is 500V AC for one minute. Mechanical life is 100,000 operations for ON-NONE-ON circuits; electrical life is 50,000 operations. Operating force is 1.84N for maintained action; toggle throw is 26°. Maximum load is 0.4VA at 28V AC/DC. Operating temperature range is -30°C to +85°C. Terminals have 0.100" x 0.100" spacing. The switch is sealed to prevent contamination and supports wave soldering. It has nonshorting contact timing and is not UL or CSA certified.
Complement to A Switches
Toggle Switch SPDT Through Hole, Right Angle, Vertical
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches SUBMINIATURE TOGGLE/PC
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A12AV1-GA | A12AV1-GA-ND | A12AV1-GA | 2300-A12AV1-GA | A12AV1-GA | A12AV1-GA |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps |