The A Series is a family of process sealed subminiature toggle switches designed for low-voltage, low-current logic-level applications. The switches feature a totally sealed body construction, nonshorting contact timing, and a 26° angle of throw. They have a contact resistance of 50 milliohms maximum and an insulation resistance of 500 megohms minimum. Terminal spacing is 0.100" x 0.100" (2.54mm x 2.54mm) to conform to standard PCB grid spacing. Operating temperature ranges from -30°C to +85°C. The toggle actuator is made of glass fiber reinforced polyamide or nickel-plated brass, with phosphor bronze contacts plated in gold. Electrical life is rated at 50,000 operations minimum. Soldering is recommended using wave or manual methods per provided profiles. The series is not UL recognized or CSA certified.
Complement to A Switches
Toggle Switch SPDT Through Hole
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches ON-OFF-ON .394 FLAT EXTENDED PC .4VA
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A13EW | A13EW-ND | 2300-A13EW | A13EW | A13EW | A13EW |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Wire Wrap | Wire Leads; Wire Wrap | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |