The A Series is a family of sealed subminiature toggle switches designed for low-voltage, logic-level applications. The switches feature a totally sealed body construction, nonshorting contact timing, and a 26° angle of throw. Terminals have a 0.100" x 0.100" (2.54mm x 2.54mm) spacing compatible with standard PCB grids. Electrical capacity is 0.4VA maximum at 28V AC/DC, with contact resistance of 50 milliohms max and insulation resistance of 500 megohms min at 500V DC. The mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for others. Electrical life is 50,000 operations. Operating temperature ranges from -30°C to +85°C. The toggle is made of glass fiber reinforced polyamide or nickel-plated brass; contacts are phosphor bronze or brass with gold plating. The case is glass fiber reinforced polyamide, and terminals are brass with gold plating. The switches are not UL or CSA certified.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch SPDT Through Hole
SWITCH TOGGLE SPDT 0.4VA 28V
Toggle Switches PROCESS SEALED SUBMINIATURE TOGGLE
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A13EB1 | 2300-A13EB1 | A13EB1 | A13EB1-ND | A13EB1 | A13EB1 |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-Off-On | On-Off-On | ||||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps |