The A22JB is a double-pole, ON-NONE-ON toggle switch from the A Series, designed for low-voltage, low-current logic-level circuits. It features a .248" (6.3mm) bat toggle and vertical PCB terminals with .100" x .100" (2.54mm x 2.54mm) spacing. The sealed construction supports automated soldering and cleaning. Contact timing is nonshorting, with a 26° angle of throw. Nominal operating force is 1.84N (maintained). Contact resistance is 50 milliohms maximum; insulation resistance is 500 megohms minimum at 500V DC. Dielectric strength is 500V AC for one minute. Mechanical life is 100,000 operations; electrical life is 50,000 operations. Operating temperature range is -30°C to +85°C. Case and toggle are glass fiber reinforced polyamide; contacts are phosphor bronze with gold plating. Not UL or CSA certified.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch DPDT Through Hole
Toggle Switches DPDT ON-ON .248 BAT STRT BRKT PC .4VA
SWITCH TOGGLE DPDT 0.4VA 28V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A22JB | A22JB | 2300-A22JB | A22JB-ND | A22JB | A22JB |
| Product Name | Process Sealed Subminiature Toggle | Rocker & Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |