The A22JP-JA is a double-pole, ON-NONE-ON circuit toggle switch from the Series A, designed for low-voltage logic-level applications. It features a .248" (6.3mm) bat toggle, vertical PCB terminals, and a snap-top cap. The switch has a subminiature form factor with .100" x .100" terminal spacing, conforming to standard PCB grid patterns. It is sealed to prevent contamination, supports wave soldering, and operates within a temperature range of -30°C to +85°C. The contact system provides nonshorting break-before-make timing, with a contact resistance of 50 milliohms maximum and an insulation resistance of 500 megohms minimum. Mechanical life is rated at 100,000 operations for its circuit type, and electrical life at 50,000 operations. The case and toggle are made of glass fiber reinforced polyamide, with phosphor bronze contacts plated in gold.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch DPDT Through Hole
SWITCH TOGGLE DPDT 0.4VA 28V
Toggle Switches 0.248" BAT VERTICAL DPDT ON NONE ON
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A22JP-JA | 2300-A22JP-JA | A22JP-JA | A22JP-JA-ND | A22JP-JA | A22JP-JA |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Rocker & Toggle Switches | Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Through Hole | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps |