NKK Switches Process Sealed Subminiature Toggle A19HH

Description
Complement to A Switches Low Profile PC Terminal Options LED color choices
Request a Quote
Description
Complement to A Switches Low Profile PC Terminal Options LED color choices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A Series is a sealed subminiature toggle switch designed for low-voltage, low-current logic-level circuits. It features a totally sealed body construction, subminiature dimensions, and .100" x .100" terminal spacing conforming to standard PCB grid layouts. The switch has a 26° angle of throw, nonshorting contact timing, and offers momentary or maintained actuation. Electrical capacity is 0.4VA maximum at 28V AC/DC, with contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for others. Electrical life is rated at 50,000 operations. Operating temperature ranges from -30°C to +85°C. Housing and toggle are made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated. Soldering is recommended via wave process. The series has not been tested for UL or CSA certification.

Datasheet Summary
Powered by GS/AI

The A Series is a sealed subminiature toggle switch designed for low-voltage, low-current logic-level circuits. It features a totally sealed body construction, subminiature dimensions, and .100" x .100" terminal spacing conforming to standard PCB grid layouts. The switch has a 26° angle of throw, nonshorting contact timing, and offers momentary or maintained actuation. Electrical capacity is 0.4VA maximum at 28V AC/DC, with contact resistance of 50 milliohms maximum and insulation resistance of 500 megohms minimum. Mechanical life is 100,000 operations for On-None-On and On-Off-On circuits, and 50,000 for others. Electrical life is rated at 50,000 operations. Operating temperature ranges from -30°C to +85°C. Housing and toggle are made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated. Soldering is recommended via wave process. The series has not been tested for UL or CSA certification.

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Toggle - A19HH - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Toggle
A19HH
Process Sealed Subminiature Toggle A19HH
Complement to A Switches Low Profile PC Terminal Options LED color choices

Complement to A Switches

  • Low Profile
  • PC Terminal Options
  • LED color choices
Supplier's Site Datasheet
Rocker & Toggle Switches - A19HH - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
A19HH
Rocker & Toggle Switches A19HH
PROCESS SEALED SUBMINIATURE TOGGLE

PROCESS SEALED SUBMINIATURE TOGGLE

Buy Now
Toggle Switches - 2300-A19HH - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-A19HH
Toggle Switches 2300-A19HH
PROCESS SEALED SUBMINIATURE TOGGLE

PROCESS SEALED SUBMINIATURE TOGGLE

Supplier's Site Datasheet
Toggle Switches - A19HH-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
A19HH-ND
Toggle Switches A19HH-ND
Toggle Switch SPDT Through Hole, Right Angle

Toggle Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
A19HH
Toggle Switches A19HH
Toggle Switches PROCESS SEALED SUBMINIATURE TOGGLE

Toggle Switches PROCESS SEALED SUBMINIATURE TOGGLE

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
A19HH
Switches - Toggle Switches A19HH
SWITCH TOGGLE SPDT 0.4VA 28V

SWITCH TOGGLE SPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  NKK Switches Powell Electronics, Inc. New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number A19HH A19HH 2300-A19HH A19HH-ND A19HH A19HH
Product Name Process Sealed Subminiature Toggle Rocker & Toggle Switches Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-Off-Mom On-Off-Mom On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Through Hole, Right Angle Straight PC Pins Screw Terminals PC Pin
Current Rating 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A24AH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On-On
Pole & Throw Specifications SP3T
View Details
6 suppliers
Process Sealed Subminiature Toggle - A18JH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Process Sealed Subminiature Toggle - A26EH - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-On-Mom
Pole & Throw Specifications SP3T
View Details
6 suppliers
Toggle Switches - A27JW-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details
3 suppliers