The A22AH is a double-pole, right-angle, printed circuit board-mounted subminiature toggle switch designed for low-voltage, low-current logic-level applications. It features a 26° angle of throw, nonshifting (break-before-make) contact timing, and a sealed body construction to prevent contamination. Terminals are spaced at 2.54 mm (0.100 inch) to conform to standard PCB grids. The switch supports a maximum resistive load of 0.4 VA at 28 V AC/DC, with a contact resistance of 50 milliohms maximum and an insulation resistance of 500 megohms minimum. It operates reliably from -30°C to +85°C and withstands 50 G shock and vibration per specified conditions. The housing and toggle are made of glass fiber reinforced polyamide, with phosphor bronze contacts gold-plated for durability. Mechanical life exceeds 100,000 operations; electrical life is rated at 50,000 operations minimum. No UL or CSA certifications are claimed.
Complement to A Switches
PROCESS SEALED SUBMINIATURE TOGGLE
Toggle Switch DPDT Through Hole, Right Angle
PROCESS SEALED SUBMINIATURE TOGGLE
SWITCH TOGGLE DPDT 0.4VA 28V
Toggle Switches DPDT ON-NONE-ON R/A
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | A22AH | 2300-A22AH | 360-2702-ND | A22AH | A22AH | A22AH |
| Product Name | Process Sealed Subminiature Toggle | Toggle Switches | Toggle Switches | Rocker & Toggle Switches | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | On-On | ||||
| Pole & Throw Specifications | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | Double Pole, Double Throw; DPDT | Double Pole, Double Throw | ||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | PC Pin | Screw Terminals | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps |