NKK Switches Process Sealed Subminiature Toggle A1SJH

Description
Complement to A Switches Low Profile PC Terminal Options LED color choices
Request a Quote
Description
Complement to A Switches Low Profile PC Terminal Options LED color choices
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The A1SJH is a subminiature, sealed toggle switch from the A Series, designed for low-voltage, low-current logic-level applications. It features a .248" (6.3mm) bat toggle, vertical PC terminals, and an ON-OFF-ON circuit. The switch has a contact resistance of 50 milliohms maximum, insulation resistance of 500 megohms minimum, and dielectric strength of 500V AC. It offers 50,000 electrical operations minimum and operates from -30°C to +85°C. The housing is glass fiber reinforced polyamide with tin-plated phosphor bronze terminals and gold-plated contacts. Terminal spacing is 0.100" x 0.100" (2.54mm x 2.54mm), conforming to standard PCB grids. The switch is totally sealed, supporting automated soldering and cleaning, with non-shorting contact timing and a 26° angle of throw. It is not UL recognized or CSA certified.

Datasheet Summary
Powered by GS/AI

The A1SJH is a subminiature, sealed toggle switch from the A Series, designed for low-voltage, low-current logic-level applications. It features a .248" (6.3mm) bat toggle, vertical PC terminals, and an ON-OFF-ON circuit. The switch has a contact resistance of 50 milliohms maximum, insulation resistance of 500 megohms minimum, and dielectric strength of 500V AC. It offers 50,000 electrical operations minimum and operates from -30°C to +85°C. The housing is glass fiber reinforced polyamide with tin-plated phosphor bronze terminals and gold-plated contacts. Terminal spacing is 0.100" x 0.100" (2.54mm x 2.54mm), conforming to standard PCB grids. The switch is totally sealed, supporting automated soldering and cleaning, with non-shorting contact timing and a 26° angle of throw. It is not UL recognized or CSA certified.

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Toggle - A1SJH - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Toggle
A1SJH
Process Sealed Subminiature Toggle A1SJH
Complement to A Switches Low Profile PC Terminal Options LED color choices

Complement to A Switches

  • Low Profile
  • PC Terminal Options
  • LED color choices
Supplier's Site Datasheet
Rocker & Toggle Switches - A1SJH - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
A1SJH
Rocker & Toggle Switches A1SJH
PROCESS SEALED SUBMINIATURE TOGGLE

PROCESS SEALED SUBMINIATURE TOGGLE

Buy Now
Toggle Switches - 2300-A1SJH - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Toggle Switches
2300-A1SJH
Toggle Switches 2300-A1SJH
PROCESS SEALED SUBMINIATURE TOGGLE

PROCESS SEALED SUBMINIATURE TOGGLE

Supplier's Site Datasheet
Toggle Switches - A1SJH-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
A1SJH-ND
Toggle Switches A1SJH-ND
Toggle Switch SPDT Through Hole, Right Angle

Toggle Switch SPDT Through Hole, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
Toggle Switches
A1SJH
Toggle Switches A1SJH
Toggle Switches Washable Subminiature

Toggle Switches Washable Subminiature

Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
A1SJH
Switches - Toggle Switches A1SJH
SWITCH TOGGLE SPDT 0.4VA 28V

SWITCH TOGGLE SPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  NKK Switches Powell Electronics, Inc. New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number A1SJH A1SJH 2300-A1SJH A1SJH-ND A1SJH A1SJH
Product Name Process Sealed Subminiature Toggle Rocker & Toggle Switches Toggle Switches Toggle Switches Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle
Momentary Contact Switch Function On-Off-Mom On-Off-Mom On-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Through Hole, Right Angle Straight PC Pins PC Pin
Current Rating 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rocker & Toggle Switches - A24KH-BA - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
4 suppliers
Process Sealed Subminiature Toggle - A18JB1 - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function Mom-Off-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Process Sealed Subminiature Toggle - A25HW - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-Mom
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details
5 suppliers
Subminiature Fully Illuminated Toggle - B12JJVD - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers