The B12JP is a subminiature, sealed DPDT toggle switch with a .248" (6.3mm) bat actuator and locking lever, designed for logic-level circuits. It has a 0.4VA contact rating at 28V AC/DC, 50 milliohms maximum contact resistance, and 500 megohms minimum insulation resistance. Operating temperature ranges from -30°C to +85°C. The 6mm threaded bushing provides IP65 sealing. The actuator requires 2.72N for momentary and 1.84N for maintained operation. Mechanical and electrical life are each 50,000 operations. Antistatic protection is provided by a carbon-impregnated bushing and bracket. Terminals are spaced 0.100" x 0.100" (2.54mm x 2.54mm) and are epoxy sealed. The case is glass fiber reinforced polyamide with gold-plated phosphor bronze contacts.
PROCESS SEALED SUBMINIATURE ANTISTATIC TOGGLE
Toggle Switch SPDT Through Hole
SWITCH, TOGGLE, SPDT, 0.1A, 28VAC; Switch Operation:On-On; Contact Configuration:SPDT; Illumination:Non Illuminated; Product Range:-; Contact Current Max:100mA; Switch Mounting:Panel Mount; Contact Voltage AC Nom:28V RoHS Compliant: Yes
Toggle Switches SPDT ON-ON .248 BAT STRT PC .4VA
SWITCH TOGGLE SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | B12JP | 2300-B12JP | 360-3783-ND | 09X8570 | B12JP | B12JP |
| Product Name | Process Sealed Subminiature Antistatic Toggle | Toggle Switches | Toggle Switches | Switch, Toggle, Spdt, 0.1A, 28Vac; Switch Operation Nkk Switches | Toggle Switches | Switches - Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle | Toggle | Toggle | Toggle |
| Momentary Contact Switch Function | On-On | ON - NONE - ON | On-On | |||
| Pole & Throw Specifications | Single Pole, Double Throw; SPDT | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | Single Pole, Double Throw; SPDT | ||
| Terminal Type | Through Hole | Straight PC Pins | Screw Terminals | PC Pin | ||
| Current Rating | 0.4000 amps | 0.4000 amps | 0.1000 amps | 0.1000 amps |